529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE300A
Unidirectional 1500W TVS diode,1.5KE300A
Unidirectional 1500W TVS diode,1.5KE300A
529V 285V Bi-Directional 256V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 256VWM 529VC DO201
TVS DIODE 256VWM 529VC DO201
TVS DIODE 256VWM 529VC DO201
DIODE, TVS, UNI DIR, 1.5KW, 256V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-11376-1-ND | 4860648 | 4860648P | 1.5KE300A | 1.5KE300A | 1.5KE300A | 761-1.5KE300A | 64AH9290 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 256VWM 529VC DO201 | Diode, Tvs, Uni Dir, 1.5Kw, 256V, Do-201; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 529 volts | 529 volts | 529 volts | 529 volts | 529 volts | |||
| VBR | 285 volts | 285 volts | 285 volts | 285 volts | 285 volts |