10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 5.8VWM 10.5VC DO201 Product overview: 1.5KE6V8A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6V8A-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1000553-1.5KE6V8A-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE 5.8VWM 10.5VC DO201
TVS DIODE 5.8VWM 10.5VC DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE6V8ADITR-ND | 144-1.5KE6V8A-T | 1000553-1.5KE6V8A-T | 1.5KE6V8A-T | 1.5KE6V8A-T |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - 1.5KE6V8A-T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape & Reel (TR) | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |