SMC Diode Solutions Co., Ltd Single Diodes 11DQ09

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-11DQ09TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-11DQ09TB-ND
Single Diodes 1655-11DQ09TB-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 1655-11DQ09CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-11DQ09CT-ND
Single Diodes 1655-11DQ09CT-ND
Diode

Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1034479-11DQ09 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1034479-11DQ09
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1034479-11DQ09
Win Source Part Number: 1034479-11DQ09 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-11DQ09TATB-ND,1 1DQ09TA,1655-11DQ09T ACT-ND,1655-11DQ09TA CT,1655-11DQ09CT,165 5-11DQ09TB,1655-11DQ 09TATB Base Product Number: 11DQ09

Win Source Part Number: 1034479-11DQ09
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-11DQ09TATB-ND,11DQ09TA,1655-11DQ09TACT-ND,1655-11DQ09TACT,1655-11DQ09CT,1655-11DQ09TB,1655-11DQ09TATB
Base Product Number: 11DQ09

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 11DQ09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
11DQ09
Discrete Semiconductor Products - Diodes - Rectifiers 11DQ09
DIODE SCHOTTKY 90V 1.1A DO41

DIODE SCHOTTKY 90V 1.1A DO41

Supplier's Site
Single Diodes - 11DQ09 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
11DQ09
Single Diodes 11DQ09
DIODE SCHOTTKY 90V 1.1A DO41

DIODE SCHOTTKY 90V 1.1A DO41

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1655-11DQ09TB-ND 1034479-11DQ09 11DQ09 11DQ09
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 60 volts
View Details
High-voltage switching diode - BAS21GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Diodes & Rectifiers - 1827140 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details