The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS SMC 185V 1500W UNIDIR
TVS DIODE, UNIDIR, 185V, DO-214AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 1.5kW 220V 5% Uni-Directional
TVS DIODE 185VWM 328VC DO214AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC220A | 1.5SMC220ATR-ND | 1.5SMC220A | 29AK9528 | 1.5SMC220A | 1.5SMC220A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 185V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 328 volts | 328 volts | 328 volts | 328 volts | ||
| VBR | 209 to 231 volts | 209 volts | 209 volts | 209 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB, SMC |