The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
29.3V Clamp 515.4A Ipp Tvs Diode Through Hole P600
29.3V Clamp 515.4A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:15KPA series; TVS Polarity:Unidirectio
TVS DIODE, 15KW, 17V, UNIDIR, P600; Product Range:15KPA series; TVS Polarity:Unidirectio
TVS DIODE 17VWM 29.3VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 17VWM 29.3VC P600
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA17A | 15KPA17ATR-ND | 01P9701 | 33AC1094 | 15KPA17A | 15KPA17A | 15KPA17A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 15Kw, 17V, Unidir, P600; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 29.3 volts | 29.3 volts | 29.3 volts | 29.3 volts | 29.3 volts | ||
| VBR | 18.99 to 20.79 volts | 18.99 volts | 18.99 volts | 18.99 to ? volts | 18.99 volts | 18.99 volts | |
| Configuration | Single | ||||||
| Package | P600, Axial | Axial Leaded | P600 | P600, Axial | P600-2 | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |