For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
53.4V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30.8VWM 53.4VC DO214AB
TVS DIODE 30.8VWM 53.4VC DO214AB
TVS DIODE 30.8V 53.4V DO214AB
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC36C | 1.5SMC36C-ND | 1.5SMC36C | 1.5SMC36C | 461-1.5SMC36C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC36C | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 30.8V 53.4V DO214AB |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 52.4 volts | 53.4 volts | 53.4 volts | 53.4 volts | 49.9 volts |
| VBR | 32.4 to 39.6 volts | 32.4 volts | 32.4 volts | 32.4 volts | 34.2 volts |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |