TVS DIODE 23.1VWM 37.5VC DO201
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-201
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE27A-B | 1.5KE27A-BDI-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 37.5 volts | 37.5 volts |