The 1.5SMC150A is a unidirectional transient voltage suppressor diode in the DO-214AB package, designed to protect electronic equipment from voltage transients such as lightning-induced surges. It has a peak pulse power dissipation of 1500 W at a 10/1000 μs waveform and a minimum breakdown voltage of 128.0 V at 1 mA test current. The clamping voltage at the peak pulse current of 7.3 A is 207.0 V, with a maximum reverse leakage current of 1 μA at 128.0 V. Operating temperature ranges from -65℃ to 150℃, and it is RoHS compliant with Pb-free E3 termination. The device is recognized to UL 497B as an Isolated Loop Circuit Protector and meets IEC 61000-4-2 ESD standards of 30 kV (air) and 30 kV (contact).
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 1.5kW, 128V VRWM, Unidirectional, SMC Product overview: 1.5SMC150A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC150A can be used for catalog matching and distributor lookup.
TVS DIODE 128VWM 207VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC150A | 18-1.5SMC150ADKR-ND | 144-1.5SMC150A | 1.5SMC150A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | 128V TVS Protection Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 207 volts | 207 volts | 207 volts | |
| VBR | 143 to 158 volts | 143 volts | 143 volts | |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC |