Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC24CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC24CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC24CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC24CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC24CATR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC24CACT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC24CADKR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC24CA - 1000623-1.5SMC24CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC24CA
1000623-1.5SMC24CA
TVS - TVS - Diodes - 1.5SMC24CA 1000623-1.5SMC24CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000623-1.5SMC24CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 45.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000623-1.5SMC24CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 45.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
SMD 24V TVS Protection Diode - 144-1.5SMC24CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24V TVS Protection Diode
144-1.5SMC24CA
SMD 24V TVS Protection Diode 144-1.5SMC24CA
TVS Diode 24V Bidirectional 1.5kW SMD DO-214AB Product overview: 1.5SMC24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24CA can be used for catalog matching and distributor lookup.

TVS Diode 24V Bidirectional 1.5kW SMD DO-214AB Product overview: 1.5SMC24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 552774 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552774
TVS Diodes 552774
TVS 1.5KW 24V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 24V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1.5SMC24CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC24CA
TVS Diodes 1.5SMC24CA
TVS DIODE 20.5VWM 33.2VC DO214AB

TVS DIODE 20.5VWM 33.2VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 20.5V, Bidir, Do-214Ab; Product Range Littelfuse - 33AC1083 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 20.5V, Bidir, Do-214Ab; Product Range Littelfuse
33AC1083
Tvs Diode, 1.5Kw, 20.5V, Bidir, Do-214Ab; Product Range Littelfuse 33AC1083
TVS DIODE, 1.5KW, 20.5V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 20.5V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC24CA 1.5SMC24CATR-ND 1000623-1.5SMC24CA 144-1.5SMC24CA 552774 1.5SMC24CA 33AC1083
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes TVS - TVS - Diodes - 1.5SMC24CA SMD 24V TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 20.5V, Bidir, Do-214Ab; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 33.2 volts 33.2 volts 33.2 volts 33.2 volts 33.2 volts
VBR 22.8 to 25.2 volts 22.8 volts 22.8 volts 22.8 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-201; DO-201 DO-214AB, SMC DO-214AB
Unlock Full Specs
to access all available technical data