Manufacturer: Bourns Inc.
Win Source Part Number: 1000670-1.5SMC550CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 495V
Minimum Breakdown Voltage: 522.5V
Max Clamping Voltage: 760V
Peak Pulse Current(Ippm): 2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 495VWM 760VC DO214AB Product overview: 1.5SMC550CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC550CA can be used for catalog matching and distributor lookup.
TVS DIODE 495VWM 760VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000670-1.5SMC550CA | 1.5SMC550CABBDKR-ND | 144-1.5SMC550CA | 1.5SMC550CA |
| Product Name | TVS - TVS - Diodes - 1.5SMC550CA | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Package | DO-214AB, (SMC) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC |
| VWM | 495 volts | |||
| IPPM | 2 amps | |||
| VC | 760 volts | 760 volts | 760 volts | |
| VBR | 522 volts | 522 volts | 522 volts |