Bidirectional 1500W TVS diode,1.5KE180CA
Bidirectional 1500W TVS diode,1.5KE180CA
Bidirectional 1500W TVS diode,1.5KE180CA
317V Clamp 31.5A (8/20µs) Ipp Tvs Diode Through Hole DO-201
317V Clamp 31.5A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 154VWM 317VC DO201
TVS D5.4X7.5 154V 1500W BIDIR
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 154 V, DO-201, 2, 171 V RoHS Compliant: Yes
Transient Voltage Suppressor, Transil 1.5KE Series, Bidirectional, 154 V, DO-201, 2, 171 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4860597 | 4860597P | 497-12024-1-ND | 1.5KE180CA | 1.5KE180CA | 26M5454 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 154 V, Do-201, 2, 171 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 |