Vishay Precision Group 214V 344V TVS Protection Diode 1.5KE250A-E3/54

Description
1.5kW Unidirectional TVS Diode, 214V, 344V Clamp Product overview: 1.5KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 214V, 344V Clamp Product overview: 1.5KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
214V 344V TVS Protection Diode - 144-1.5KE250A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
214V 344V TVS Protection Diode
144-1.5KE250A-E3/54
214V 344V TVS Protection Diode 144-1.5KE250A-E3/54
1.5kW Unidirectional TVS Diode, 214V, 344V Clamp Product overview: 1.5KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 214V, 344V Clamp Product overview: 1.5KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE250A-E3/54 - 1000502-1.5KE250A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE250A-E3/54
1000502-1.5KE250A-E3/54
TVS - TVS - Diodes - 1.5KE250A-E3/54 1000502-1.5KE250A-E3/54
Manufacturer: Vishay Win Source Part Number: 1000502-1.5KE250A-E3 /54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 214V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 344V Peak Pulse Current(Ippm): 4.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000502-1.5KE250A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 214V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 344V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 9026405 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026405
TVS Diodes 9026405
TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

Supplier's Site
TVS Diodes - 9026405P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026405P
TVS Diodes 9026405P
TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

Supplier's Site
TVS Diodes - 1654907 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1654907
TVS Diodes 1654907
TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

TVS Diode Uni-Dir 250V 1.5KW Case 1.5KE

Supplier's Site
TVS Diodes - 1.5KE250A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE250A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

344V Clamp 4.4A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS DIODE 214VWM 344VC 1.5KE

TVS DIODE 214VWM 344VC 1.5KE

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 250V, 1.5Ke, Full Reel; Product Range Vishay - 78K1230 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 250V, 1.5Ke, Full Reel; Product Range Vishay
78K1230
Tvs Diode, 1.5Kw, 250V, 1.5Ke, Full Reel; Product Range Vishay 78K1230
TVS DIODE, 1.5KW, 250V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 250V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE250A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE250A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE250A-E3/54
TVS DIODE 214VWM 344VC 1.5KE

TVS DIODE 214VWM 344VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE250A-E3/54 1000502-1.5KE250A-E3/54 9026405 9026405P 1.5KE250A-E3/54GITR-ND 1.5KE250A-E3/54 78K1230 1.5KE250A-E3/54
Product Name 214V 344V TVS Protection Diode TVS - TVS - Diodes - 1.5KE250A-E3/54 TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 250V, 1.5Ke, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel 1.5KE 1.5ke 1.5KE DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data