Vishay Precision Group 600V 1A Diode and Rectifier 1N4005-E3/54

Description
Diode 600V 1A 2-Pin DO-41 T/R Product overview: 1N4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 600V 1A 2-Pin DO-41 T/R Product overview: 1N4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-1N4005-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4005-E3/54
600V 1A Diode and Rectifier 280-1N4005-E3/54
Diode 600V 1A 2-Pin DO-41 T/R Product overview: 1N4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/54 can be used for catalog matching and distributor lookup.

Diode 600V 1A 2-Pin DO-41 T/R Product overview: 1N4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4005-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-E3/54GITR-ND
Single Diodes 1N4005-E3/54GITR-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4005-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-E3/54GICT-ND
Single Diodes 1N4005-E3/54GICT-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4005-E3/54 - 098961-1N4005-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4005-E3/54
098961-1N4005-E3/54
Diodes, Rectifiers - Single - 1N4005-E3/54 098961-1N4005-E3/54
Manufacturer: Vishay Win Source Part Number: 098961-1N4005-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Communications & Networking, Signal Processing

Manufacturer: Vishay
Win Source Part Number: 098961-1N4005-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Signal Processing

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6289142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289142P
Schottky Diodes & Rectifiers 6289142P
Vishay 1N4005-E3/54 Diode

Vishay 1N4005-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6289142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289142
Schottky Diodes & Rectifiers 6289142
Vishay 1N4005-E3/54 Diode

Vishay 1N4005-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652397
Schottky Diodes & Rectifiers 1652397
Vishay 1N4005-E3/54 Diode

Vishay 1N4005-E3/54 Diode

Supplier's Site
Diode,Standard;1A;600V;DO-41;Cut-Tape - 70217344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Standard;1A;600V;DO-41;Cut-Tape
70217344
Diode,Standard;1A;600V;DO-41;Cut-Tape 70217344
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2162 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2162
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2162
STANDARD DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5985 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5985
Standard Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5985
STANDARD DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4028
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4028
RECTIFIER, SINGLE, 1A, 600V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4005-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4005-E3/54
Single Diodes 1N4005-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4005-E3/54
Rectifiers 1N4005-E3/54
Rectifiers Vr/600V Io/1A

Rectifiers Vr/600V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-1N4005-E3/54 1N4005-E3/54GITR-ND 098961-1N4005-E3/54 6289142P 6289142 70217344 1N4005-E3/54 78K2162 05R5985 1N4005-E3/54 1N4005-E3/54
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4005-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode,Standard;1A;600V;DO-41;Cut-Tape Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040403 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
RF Diodes - BA595E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-323; SC-76, SOD-323
View Details
5 suppliers