Manufacturer: onsemi
Category: Discrete Semiconductor Products- Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
High Conductance Fast Diode
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N4148-T50R from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4148-T50R can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
SMALL SIGNAL SW DIODE, 100V, 0.2A, DO-35; Diode Configuration:Single
DIODE GEN PURP 100V 200MA DO35
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1N4148-T50RTR-ND | 1N4148-T50R | 2085-1N4148-T50R | 1N4148-T50R | 598-1N4148-T50R | 48AC1509 | 1N4148-T50R | |
| Product Name | Discrete Semiconductor Products- Diodes Rectifiers Single Diodes | Single Diodes | Diode and Rectifier | Single Diodes | DIODE GEN PURP 100V 200MA DO35 | Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VR | 100 volts | 100 volts | 100 volts | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package | Reel | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-204AH, DO-35, Axial | DO-35 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |