442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE250CA
Bidirectional 1500W TVS diode,1.5KE250CA
Bidirectional 1500W TVS diode,1.5KE250CA
TVS DIODE 213VWM 442VC DO201
TVS DIODE 213VWM 442VC DO201
DIODE, TVS, 250V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-14724-1-ND | 4860632 | 4860632P | 1.5KE250CA | 1.5KE250CA | 26M5464 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 250V, 1.5Kw; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 442 volts | 442 volts | 442 volts | |||
| VBR | 237 volts | 237 volts | 237 volts |