The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
103V Clamp 14.8A Ipp Tvs Diode Through Hole DO-201
103V Clamp 14.8A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 64.1V, BIDIR, DO-201 ROHS COMPLIANT: YES
TVS DIODE 64.1VWM 103VC DO201
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE75CA | 1.5KE75CALFTR-ND | 64AH9310 | 1.5KE75CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 64.1V, Bidir, Do-201 Rohs Compliant Littelfuse | TVS Diodes |
| VBR | 71.3 to 78.8 volts | 71.3 volts | 71.3 volts | |
| PD | 1.50E6 milliwatts | |||
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts |