The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 1.5kW, 440V DC, Unidirectional, SMC, SMD Product overview: 1.5SMC440A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 440V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 440V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC440A can be used for catalog matching and distributor lookup.
Diode TVS Uni-Dir 376V 1500W DO214AB
Diode TVS Uni-Dir 376V 1500W DO214AB
Diode TVS Uni-Dir 376V 1500W DO214AB
TVS-DIODE, 1.5kW, 376V, UNIDIRECTIONAL, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS-DIODE, 1.5kW, 376V, UNIDIRECTIONAL, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 376V, UNIDIR, DO-201AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
2.5A 602V 1.5kW 418V 376V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 1.5kW 440V 5% Uni-Directional
TVS DIODE 376VWM 602VC DO214AB
TVS SMC 376V 1500W UNIDIR
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC440A | 1.5SMC440ADKR-ND | 144-1.5SMC440A | 7645449P | 7645449 | 71J2732 | 64AH9313 | 1.5SMC440A | 1.5SMC440A | 1.5SMC440A | 1.5SMC440A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | SMD 440V TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs-Diode, 1.5Kw, 376V, Unidirectional, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 376V, Unidir, Do-201Ab; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | |||||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | 418 volts | ||||||
| Configuration | Single | Single | Single | Single | |||||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214 | Do-214ab (smc) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |