The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000537-1.5KE480CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 408V
Minimum Breakdown Voltage: 456V
Max Clamping Voltage: 658V
Peak Pulse Current(Ippm): 2.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
658V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
658V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 408VWM 658VC DO201
TVS DIODE, 1.5KW, 408V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 408VWM 658VC DO201
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE480CA | 1000537-1.5KE480CA | F7136TR-ND | 1.5KE480CA | 26AH0396 | 1.5KE480CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 1.5KE480CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 408V, Bidir, Do-201; Product Range Littelfuse | TVS Diodes |
| VR | 408 volts | |||||
| VBR | 456 to 504 volts | 456 volts | 456 volts | 456 volts | 456 to ? volts | 456 volts |
| PD | 1.50E6 milliwatts | |||||
| Package | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| VWM | 408 volts |