Vishay Precision Group Schottky Diodes & Rectifiers 1N4004-E3/54

Description
1N4004-E3
Request a Quote Datasheet
Description
1N4004-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6289029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289029P
Schottky Diodes & Rectifiers 6289029P
1N4004-E3

1N4004-E3

Supplier's Site
Schottky Diodes & Rectifiers - 8651861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8651861
Schottky Diodes & Rectifiers 8651861
Rectifier Diode 1A 400V 1.1Vf 30uA DO-41

Rectifier Diode 1A 400V 1.1Vf 30uA DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 6289029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289029
Schottky Diodes & Rectifiers 6289029
Rectifier Diode 1A 400V 1.1Vf 30uA DO-41

Rectifier Diode 1A 400V 1.1Vf 30uA DO-41

Supplier's Site
Single Diodes - 1N4004-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004-E3/54GICT-ND
Single Diodes 1N4004-E3/54GICT-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4004-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004-E3/54GITR-ND
Single Diodes 1N4004-E3/54GITR-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
400V 1A Diode and Rectifier - 2085-1N4004-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
2085-1N4004-E3/54
400V 1A Diode and Rectifier 2085-1N4004-E3/54
Rectifiers Vr/400V Io/1A Product overview: 1N4004-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4004-E3/54 can be used for catalog matching and distributor lookup.

Rectifiers Vr/400V Io/1A Product overview: 1N4004-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4004-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4004-E3/54 - 074983-1N4004-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004-E3/54
074983-1N4004-E3/54
Diodes, Rectifiers - Single - 1N4004-E3/54 074983-1N4004-E3/54
Manufacturer: Vishay Win Source Part Number: 074983-1N4004-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: 1N4004 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): V336X; 1N4004-B; 1N4004 BK; 1N4004 TR Lead Free; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 074983-1N4004-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1N4004
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): V336X; 1N4004-B; 1N4004 BK; 1N4004 TR Lead Free;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single Diodes - 1N4004-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4004-E3/54
Single Diodes 1N4004-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4004-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4004-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site
Standard Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2126 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2126
Standard Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2126
STANDARD DIODE, 1A, 400V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5983 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5983
Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5983
STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Diode,Standard;1A;400V;DO-41;Cut-Tape
70217531
Diode,Standard;1A;400V;DO-41;Cut-Tape 70217531
Diode,Standard;1A;40 0V;DO-41;Cut-Tape

Diode,Standard;1A;400V;DO-41;Cut-Tape

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4004-E3/54
Rectifiers 1N4004-E3/54
Rectifiers Vr/400V Io/1A

Rectifiers Vr/400V Io/1A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 6289029P 8651861 1N4004-E3/54GICT-ND 2085-1N4004-E3/54 074983-1N4004-E3/54 1N4004-E3/54 1N4004-E3/54 78K2126 05R5983 70217531 1N4004-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4004-E3/54 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode,Standard;1A;400V;DO-41;Cut-Tape Rectifiers
Package DO-204AL Do-204al Reel DO-41; DO-204AL, DO-41, Axial DO-41 DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data