137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 760045-1.5SMC100A
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85.5V
Current - Peak Pulse (10/1000μs): 11.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC100A
Categories: Circuit Protection
Minimum Breakdown Voltage: 95V
Manufacturer Package: DO-214AB, (SMC)
Maximum Clamping Voltage: 137V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
TVS Diodes / ESD Suppressors 100V 1500W UniDir
DIO TVS VBD 100V 1.5kW UNIDIR SMC / Tape & Reel - 13" reel
TVS DIODE 85.5VWM 137VC DO214AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC100ABBCT-ND | 760045-1.5SMC100A | 1.5SMC100A | 81Y2021 | 1.5SMC100A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC100A | TVS Diodes / ESD Suppressors | Dio Tvs Vbd 100V 1.5Kw Unidir Smc / Tape & Reel 13 Reel Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 137 volts | 137 volts | 137 volts |