121V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-201
121V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE68A
Unidirectional 1500W TVS diode,1.5KE68A
Unidirectional 1500W TVS diode,1.5KE68A
DIODE, TVS, 68V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 58.1VWM 121VC DO201
TVS DIODE 58.1VWM 121VC DO201
TVS Diodes / ESD Suppressors 1500W 68V Unidirect
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14152-3-ND | 4864426 | 4864426P | 26M5488 | 1.5KE68A | 1.5KE68A | 1.5KE68A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 68V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201-2 (1.5KE) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 121 volts | 121 volts | 121 volts | ||||
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |