Vishay Intertechnology, Inc. 43V TVS Protection Diode 1.5KE43CA-E3/51

Description
1.5kW Bidirectional TVS Diode, 43V, 1.5kA Surge Product overview: 1.5KE43CA-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 43V, 1.5kA Surge Product overview: 1.5KE43CA-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V TVS Protection Diode - 144-1.5KE43CA-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V TVS Protection Diode
144-1.5KE43CA-E3/51
43V TVS Protection Diode 144-1.5KE43CA-E3/51
1.5kW Bidirectional TVS Diode, 43V, 1.5kA Surge Product overview: 1.5KE43CA-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/51 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 43V, 1.5kA Surge Product overview: 1.5KE43CA-E3/51 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE43CA-E3/51GI-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334710-1.5KE43CA-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334710-1.5KE43CA-E3/51
Circuit Protection - TVS - Diodes 1334710-1.5KE43CA-E3/51
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1334710-1.5KE43CA-E3 /51 Category: Circuit Protection>TVS - Diodes Packaging: Bulk Type: Zener Applications: General Purpose Standard Package: 1,500 Mounting: Through Hole Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 59.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.3A Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: DO-201AA, DO-27, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE43CA-E3/51GI Base Product Number: 1.5KE43 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334710-1.5KE43CA-E3/51
Category: Circuit Protection>TVS - Diodes
Packaging: Bulk
Type: Zener
Applications: General Purpose
Standard Package: 1,500
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 59.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.3A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE43CA-E3/51GI
Base Product Number: 1.5KE43
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE43CA-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE43CA-E3/51
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE43CA-E3/51
TVS DIODE 36.8VWM 59.3VC 1.5KE

TVS DIODE 36.8VWM 59.3VC 1.5KE

Supplier's Site
TVS DIODE 36.8VWM 59.3VC 1.5KE

TVS DIODE 36.8VWM 59.3VC 1.5KE

Supplier's Site Datasheet
1.5Kw,43V 5%,bidir,axial Tvs Vishay - 78K1384 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,43V 5%,bidir,axial Tvs Vishay
78K1384
1.5Kw,43V 5%,bidir,axial Tvs Vishay 78K1384
1.5KW,43V 5%,BIDIR,AXIAL TVS

1.5KW,43V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE43CA-E3/51 1.5KE43CA-E3/51GI-ND 1334710-1.5KE43CA-E3/51 1.5KE43CA-E3/51 1.5KE43CA-E3/51 78K1384
Product Name 43V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes 1.5Kw,43V 5%,bidir,axial Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Bulk DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AA, DO-27, Axial 1.5KE DO-27; DO-201; DO-201AA, DO-27, Axial
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data