The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole P600
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Unidirectio
TVS DIODE 85VWM 137.6VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 85VWM 137.6VC P600
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA85A | 15KPA85ACT-ND | 01P9832 | 15KPA85A | 15KPA85A | 15KPA85A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 138 volts | 138 volts | 138 volts | 138 volts | 138 volts | |
| VBR | 94.9 to 104 volts | 94.9 volts | 94.9 to 104 volts | 94.9 volts | 94.9 volts | |
| Configuration | Single | |||||
| Package | P600, Axial | Axial Leaded | P600 | P600-2 | P600, Axial | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |