The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 1377337-15KPA24CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 15KPA
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Base Product Number: 15KPA
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.81V
Voltage - Clamping (Max) @ Ipp: 40.7V
Current - Peak Pulse (10/1000µs): 371A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 24VWM 40.7VC P600
TVS DIODE 24VWM 40.7VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA24CA | 15KPA24CATR-ND | 1377337-15KPA24CA | 01P9739 | 15KPA24CA | 15KPA24CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 40.7 volts | 40.7 volts | 40.7 volts | 40.7 volts | 40.7 volts | |
| VBR | 26.81 to 29.35 volts | 26.81 volts | 26.81 volts | 26.81 volts | 26.81 volts | 26.81 volts |
| Configuration | Single | |||||
| Package | P600, Axial | P600, Axial | Axial Leaded | P600, Axial | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | 15000 watts |