Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: 1N4148W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W_R1_00001
Diode Standard 75V 200mA Surface Mount SOD-123
Diode Standard 75V 200mA Surface Mount SOD-123
Diode Standard 75V 200mA Surface Mount SOD-123
DIODE GEN PURP 75V 200MA SOD123
SOD-123 Diodes - General Purpose ROHS
DIODE GEN PURP 75V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-1N4148W_R1_00001 | 3757-1N4148W_R1_00001DKR-ND | 1N4148W_R1_00001 | 1N4148W_R1_00001 | 1N4148W_R1_00001 |
| Product Name | 0.15A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SOD-123 | SOD-123 | SOD-123; SOD-123 | ||
| Life Cycle Stage | Active |