59.3V Clamp Ipp Tvs Diode Through Hole DO-201AE
59.3V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 36.8VWM 59.3VC DO201AE
TVS DIODE 36.8VWM 59.3VC DO201AE
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE43CA-TPMSCT-ND | 1.5KE43CA-TP | 1.5KE43CA-TP |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AE, Axial | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 59.3 volts | 59.3 volts | 59.3 volts |