Vishay Precision Group Single Diodes 1N4003GP-E3/54

Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4003GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4003GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-1N4003GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N4003GP-E3/54
200V 1A Diode and Rectifier 280-1N4003GP-E3/54
Diode Switching 200V 1A 2-Pin DO-204AL T/R Product overview: 1N4003GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-204AL T/R Product overview: 1N4003GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4003GP-E3/54 - 1002079-1N4003GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4003GP-E3/54
1002079-1N4003GP-E3/54
Diodes, Rectifiers - Single - 1N4003GP-E3/54 1002079-1N4003GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002079-1N4003GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002079-1N4003GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4003GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4003GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4003GP-E3/54
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4003GP-E3/54
Rectifiers 1N4003GP-E3/54
Rectifiers Vr/200V Io/1A Glass Passivated

Rectifiers Vr/200V Io/1A Glass Passivated

Buy Now Datasheet
Standard Diode, 1A, 200V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2110 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2110
Standard Diode, 1A, 200V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2110
STANDARD DIODE, 1A, 200V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4003GP-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4003GP-E3/54
Single Diodes 1N4003GP-E3/54
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 1N4003GP-E3/54GITR-ND 280-1N4003GP-E3/54 1002079-1N4003GP-E3/54 1N4003GP-E3/54 1N4003GP-E3/54 78K2110 1N4003GP-E3/54
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4003GP-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 1A, 200V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-41 DO-204AL DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data