The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
740V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
740V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
740V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806264-1.5SMC540A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 486V
Voltage - Breakdown (Min): 513V
Current - Peak Pulse (10/1000μs): 2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 740V
TVS Diodes / ESD Suppressors 1.5kW 540V 5% Uni-Directional
TVS DIODE, UNIDIR, 460V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 486VWM 740VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC540A | 1.5SMC540ATR-ND | 806264-1.5SMC540A | 1.5SMC540A | 29AK9532 | 1.5SMC540A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC540A | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 460V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 740 volts | 740 volts | 740 volts | 740 volts | ||
| VBR | 513 to 567 volts | 513 volts | 513 volts | 513 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC |