Vishay 1N4148-TAP Silicon Junction
Vishay 1N4148-TAP Silicon Junction
Vishay 1N4148-TAP Silicon Junction
Manufacturer: Vishay
Win Source Part Number: 005294-1N4148-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Diode Standard 75V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 75V 300mA (DC) Through Hole DO-35 (DO-204AH)
General Purpose Rectifier Diode, 100V, 300mA, DO-35 Product overview: 1N4148-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148-TAP can be used for catalog matching and distributor lookup.
SMALL SIGNAL DIODE, 100V, 150mA, DO-35; Diode Configuration:Single
DIODE GEN PURP 75V 300MA DO35
DIODE GEN PURP 75V 300MA DO35
75V 500mW 1V@10mA 8ns 300mA DO-35 Switching Diode ROHS
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 7003674 | 005294-1N4148-TAP | 1N4148-TAPCT-ND | 280-1N4148-TAP | 44K0365 | 1N4148-TAP | 1N4148-TAP | 1N4148-TAP |
| Product Name | Switching Diodes | Diodes, Rectifiers - Single - 1N4148-TAP | Single Diodes | 100V 300mA Diode and Rectifier | Small Signal Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Switching Diode |
| Diode Applications | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 75 volts | 75 volts | 75 volts |