38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3757-1.5SMCJ24CA_R1_00001TR-ND | 1.5SMCJ24CA_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 38.9 volts |