The 1.5SMC39AT3G is a unidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SMC case with dimensions of 5.59 to 6.10 mm in length, 6.60 to 7.11 mm in width, and 7.75 to 8.13 mm in height. It has a working peak reverse voltage of 33.3 V, a nominal breakdown voltage of 37.1 V at 1 mA, and a maximum clamping voltage of 53.9 V at a peak pulse current of 28 A. The diode supports a peak power dissipation of 1500 W for a 10/1000 µs pulse, has a maximum reverse leakage of 5 µA at rated voltage, and a response time typically below 1 ns. It operates from -65°C to +150°C and meets ESD classification 3 (>16 kV) per the Human Body Model.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the 1.5SMC series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range - 5.8 to 77.8 V Standard Zener Breakdown Voltage Range - 6.8 to 91 V Peak Power Rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: 1.5SMC39AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 33.3VWM 53.9VC SMC
TVS DIODE 33.3VWM 53.9VC SMC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC39AT3G | 1.5SMC39AT3GOSTR-ND | 144-1.5SMC39AT3G | 1.5SMC39AT3G | 1.5SMC39AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC39AT3G | TVS Diodes | 1500W 33.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 53.9 volts | 53.9 volts | 53.9 volts |