Manufacturer: Diodes Incorporated
Win Source Part Number: 1121710-1N4005-T
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Family Part Number: 1N4005
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 8pF at 4V, 1MHz
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole DO-41
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A DO41
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1121710-1N4005-T | 1N4005DICT-ND | 1N4005-T | 1N4005-T | 1N4005-T |
| Product Name | Diodes, Rectifiers - Single - 1N4005-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA |