Diode Standard 100V 1A Through Hole Axial
Diode Standard 100V 1A Through Hole Axial
1A 100V General Purpose Rectifier Diode, DO-41 Product overview: 1N4002RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002RLG can be used for catalog matching and distributor lookup.
onsemi 1N4002RLG Silicon Junction
onsemi 1N4002RLG Silicon Junction
onsemi 1N4002RLG Silicon Junction
Manufacturer: ON Semiconductor
Win Source Part Number: 1121698-1N4002RLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4002
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 100V
DIODE GEN PURP 100V 1A AXIAL
DIODE GEN PURP 100V 1A AXIAL
STANDARD DIODE, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 100V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 1N4002RLGOSTR-ND | 280-1N4002RLG | 7815565P | 1121698-1N4002RLG | 1N4002RLG | 1N4002RLG | 1N4002RLG | 84K8825 | 42K2817 |
| Product Name | Single Diodes | 1A 100V Diode and Rectifier | Switching Diodes | Diodes, Rectifiers - Single - 1N4002RLG | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Standard Diode, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage Onsemi | Standard Diode, 1A, 100V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Package | Tape and Reel | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 1 amps | ||||||||
| Diode Applications | Switching |