Vishay Intertechnology, Inc. Single Diodes 1N4148WSFL-G3-08

Description
Diode Standard 75V 150mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148WSFL-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
75V 150MA Diode and Rectifier - 280-1N4148WSFL-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4148WSFL-G3-08
75V 150MA Diode and Rectifier 280-1N4148WSFL-G3-08
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WSFL-G3-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WSFL-G3-08 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WSFL-G3-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WSFL-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148WSFL-G3-08 - 1002098-1N4148WSFL-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WSFL-G3-08
1002098-1N4148WSFL-G3-08
Diodes, Rectifiers - Single - 1N4148WSFL-G3-08 1002098-1N4148WSFL-G3-08
Manufacturer: Vishay Win Source Part Number: 1002098-1N4148WSFL-G 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002098-1N4148WSFL-G3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes 1N4148WSFL-G3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WSFL-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WSFL-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WSFL-G3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 1N4148WSFL-G3-08GITR-ND 280-1N4148WSFL-G3-08 1002098-1N4148WSFL-G3-08 1N4148WSFL-G3-08 1N4148WSFL-G3-08
Product Name Single Diodes 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - 1N4148WSFL-G3-08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data