The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121366-15KPA90CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 103.7A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.weitron.com.tw
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Reverse Standoff: 90V
Voltage - Breakdown (Minimum): 100.5V
Voltage - Clamping (Maximum) at Ipp: 145.6V
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
TVS DIODE 90VWM 145.6VC P600
TVS DIODE 90VWM 145.6VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA90CA | 1121366-15KPA90CA | 15KPA90CACT-ND | 15KPA90CA | 15KPA90CA | 15KPA90CA | 01P9839 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS - TVS - Diodes - 15KPA90CA | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 146 volts | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 to 110 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | 15000 watts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |