ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.1V@30A 30ns 1 pair of common cathodes 30A 300V TO-3PB Fast Recovery / High Efficiency Diodes ROHS | |
| 100V 8A 800mV@8A DO-27 Schottky Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 4ns 150mA SOD-123 Switching Diodes ROHS | |
| 11.4V~12.6V 200mW 12V SOD-323 Zener Diodes ROHS | |
| 11.4V~12.6V 350mW 12V SOD-123 Zener Diodes ROHS | |
| 120A 2A 400V ABS Bridge Rectifiers ROHS | |
| 120A 2A 600V ABS Bridge Rectifiers ROHS | |
| 140A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 15.3V~17.1V 500mW 16V SOD-123 Zener Diodes ROHS | |
| 150V Independent Type 5A 530mV@1A SMB Schottky Diodes ROHS | |
| 200mW 11.76V~12.24V 12V SOD-323 Zener Diodes ROHS | |
| 200mW 5.89V~6.51V 6.2V SOD-323 Zener Diodes ROHS | |
| 22.8V~25.2V 200mW 24V SOD-323 Zener Diodes ROHS | |
| 23.75V~26.25V 200mW 25V SOD-323 Zener Diodes ROHS | |
| 25.1V~28.9V 500mW 27V SOD-123 Zener Diodes ROHS | |
| 25.65V~28.35V 350mW 27V SOD-123 Zener Diodes ROHS | |
| 30A 1.1V@1A 1A 1kV ABS Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 100V ABS Bridge Rectifiers ROHS | |
| 30A 1.3V@1A 1A 1kV ABS Bridge Rectifiers ROHS | |
| 30A 950mV@400mA 1A 1kV ABS Bridge Rectifiers ROHS | |
| 30A 950mV@400mA 1A 800V ABS Bridge Rectifiers ROHS | |
| 30V 1 pair common anode 1V@100mA 100mA SOT-23 Schottky Diodes ROHS | |
| 30V 1A 520mV SOD-323 Schottky Diodes ROHS | |
| 30V 200mA 550mV SOD-323 Schottky Diodes ROHS | |
| 30V 480mV 1A SOD-123 Schottky Diodes ROHS | |
| 30V Independent Type 1V@100mA 200mA SOT-23 Schottky Diodes ROHS | |
| 350mW 15.2V~16.8V 16V SOD-123 Zener Diodes ROHS | |
| 35A 1.1V@1A 1A 100V ABS Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 1A 1kV ABS Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 1A 600V ABS Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 1A 800V ABS Bridge Rectifiers ROHS | |
| 35A 1V@0.8A 800mA 1kV ABS Bridge Rectifiers ROHS | |
| 35A 1V@1A 1A 1kV ABS Bridge Rectifiers ROHS | |
| 35A 1V@1A 1A 600V TDI Bridge Rectifiers ROHS | |
| 37.05V~40.95V 200mW 39V SOD-323 Zener Diodes ROHS | |
| 37.05V~40.95V 350mW 39V SOD-123 Zener Diodes ROHS | |
| 37V~41V 500mW 39V SOD-123 Zener Diodes ROHS | |
| 40A 1.1V@1.2A 1.2A 100V ABS Bridge Rectifiers ROHS | |
| 40A 1.1V@1.2A 1.2A 1kV ABF Bridge Rectifiers ROHS | |
| 40A 1.1V@1.2A 1.2A 1kV ABS Bridge Rectifiers ROHS | |
| 40A 1.1V@1.2A 1.2A 200V ABS Bridge Rectifiers ROHS | |
| 40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS | |
| 40A 950mV@1A 1A 1kV ABF Bridge Rectifiers ROHS | |
| 40V 100mA 550mV SOD-323 Schottky Diodes ROHS | |
| 40V 1A 900mV SOD-123 Schottky Diodes ROHS | |
| 40V 500mA 470mV SOD-323 Schottky Diodes ROHS | |
| 40V~46V 500mW 43V SOD-123 Zener Diodes ROHS | |
| 45V 8A 550mV@8A DO-27 Schottky Diodes ROHS | |
| 5.32V~5.88V 350mW 5.6V SOD-123 Zener Diodes ROHS | |
| 5000W, 35.1V, 5%, UNIDIRECTIONAL | |
| 500mW 18.8V~21.2V 20V SOD-123 Zener Diodes ROHS | |
| 50A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 50A 1V@1A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 50A 950mV@1A 1.2A 1kV ABF Bridge Rectifiers ROHS | |
| 55A 1.1V@2A 2A 600V ABS Bridge Rectifiers ROHS | |
| 5V 12A 30KV SOT23-6L DIODE ARRAY | |
| 6.46V~7.14V 350mW 6.8V SOD-123 Zener Diodes ROHS | |
| 6.4V~7.2V 500mW 6.8V SOD-123 Zener Diodes ROHS | |
| 60A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 60A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 60A 950mV@400mA 1A 800V ABS Bridge Rectifiers ROHS | |
| 60V 1A 580mV SOD-123 Schottky Diodes ROHS | |
| 60V 700mV 1A SOD-323 Schottky Diodes ROHS | |
| 650V Independent Type 1.5V@12A 12A TO-263-2 SiC Diodes ROHS | |
| 6A 1kV 1V@6A DO-27 Diodes - General Purpose ROHS | |
| 70A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 70A 1V 2A 600V ABS Bridge Rectifiers ROHS | |
| 70A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 70V 1 pair common anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS | |
| 75V 1.25V@150mA 4ns 250mA SOD-123 Switching Diodes ROHS | |
| 75V 1.25V@150mA 4ns 250mA SOD-323 Switching Diodes ROHS | |
| 8.27V~9.14V 350mW 8.7V SOD-123 Zener Diodes ROHS | |
| 80A 550mV@3A 3A 40V ABS Bridge Rectifiers ROHS | |
| 9.8V~10.2V 200mW 10V SOD-323 Zener Diodes ROHS | |
| ABS 1000V 1.0A Diodes Bridge R | |
| ABS 1000V 1.5A Diodes Bridge R | |
| ABS 1000V 2.0A Diodes Bridge R | |
| ABS 600V 1.5A Diodes Bridge Re | |
| ABS Bridge Rectifiers ROHS | |
| BRIDGE RECT 1P 1KV 1.5A 4SOPA | |
| BRIDGE RECT 1PHASE 1KV 1A 4SOPA | |
| BRIDGE RECT 1PHASE 1KV 1A ABS | |
| BRIDGE RECT 1PHASE 1KV 2A 4SOPA | |
| BRIDGE RECT 1PHASE 1KV 2A ABS | |
| BRIDGE RECT 1PHASE 600V 1A ABS | |
| BRIDGE RECT 1PHASE 800V 1A ABS | |
| BRIDGE RECT 3PHASE 1.6KV 90A SP1 | |
| DIODE ARRAY GP 1000V 60A TO264 | |
| DIODE ARRAY GP 600V 27A TO247 | |
| DIODE ARRAY GP 600V 30A TO247 | |
| DIODE ARRAY GP 600V 60A TO247 | |
| DIODE ARRAY SCHOTTKY 100V D618SM | |
| DIODE ARRAY SCHOTTKY 200V TMAX | |
| DIODE ARRAY SCHOTTKY 200V TO247 | |
| DIODE GEN PURP 1.2KV 30A TO247 | |
| DIODE GEN PURP 100V 6A R-6 | |
| DIODE GEN PURP 1KV 15A TO220 | |
| DIODE GEN PURP 1KV 1A 1206 | |
| DIODE GEN PURP 1KV 30A TO247 | |
| DIODE GEN PURP 1KV 6A R-6 | |
| DIODE GEN PURP 200V 1A AXIAL | |
| DIODE GEN PURP 400V 1A 1206 | |
| DIODE GEN PURP 50V 6A R-6 | |
| DIODE GEN PURP 600V 500MA AXIAL | |
| DIODE GEN PURP 600V 6A R-6 | |
| DIODE GEN PURP 800V 8A DPAK | |
| DIODE GP 1.2KV 15A TO220 | |
| DIODE GP 1.2KV 15A TO247 | |
| DIODE GP 1.2KV 40A TO247 | |
| DIODE GP 1.2KV 60A TO247 | |
| DIODE GP 400V 1A TS/SOD123FL | |
| DIODE GP 400V 60A TO247 | |
| DIODE GP 600V 11140A E-EUPEC-0 | |
| DIODE GP 600V 15130A D-ELEM-1 | |
| DIODE GP 600V 15A TO220 | |
| DIODE GP 600V 30A TO247 | |
| DIODE GP 600V 40A TO247 | |
| DIODE GP 600V 60A TO247 | |
| DIODE GP 600V 75A TO247 | |
| DIODE MODULE 1.2KV 100A ISOTOP | |
| DIODE MODULE 1.2KV 30A ISOTOP | |
| DIODE MODULE 1.2KV 53A ISOTOP | |
| DIODE MODULE 1.2KV 93A ISOTOP | |
| DIODE MODULE 1KV 100A ISOTOP | |
| DIODE MODULE 200V 120A ISOTOP | |
| DIODE MODULE 200V 75A ISOTOP | |
| DIODE MODULE 400V 30A ISOTOP | |
| DIODE SCHOTTKY 100V 3A DO214AC | |
| DIODE SCHOTTKY 200V 120A TO247 | |
| DIODE SCHOTTKY 45V 8A AXIAL | |
| DIODE SCHOTTKY 60V 2A DO214AC | |
| DIODE ZENER 36V 5W SMC | |
| DIODE ZENER 6V 5W DO214AB | |
| DISCRETE DIODES | |
| DISK VARISTOR HIGHSURGE WE-VD 10 | |
| DISK VARISTOR STANDARD 14MM; 275 | |
| DISK VARISTOR STANDARD 7MM; 275V | |
| DISK VARISTOR STANDARD 7MM; 60VR | |
| DO-214AB(SMC) Schottky Diodes ROHS | |
| DO-214AC(SMA) Diodes - General Purpose ROHS | |
| DO-35 Zener Diodes ROHS | |
| ESD SUPPRESSOR 0603; 12VDC; 10PF | |
| ESD SUPPRESSOR 0603; 24VDC; 3PF | |
| ESD SUPPRESSOR 0603; 5VDC; 100PF | |
| ESD SUPPRESSOR 0603; 5VDC; 5PF | |
| ESD SUPPRESSOR 0805; 12VDC; 100P | |
| ESD SUPPRESSOR 0805; 12VDC; 56PF | |
| ESD SUPPRESSOR TVS 200V 0402 | |
| ESD SUPPRESSOR TVS 40V 0402 | |
| ESD SUPPRESSOR TVS 50V 0603 | |
| ESD SUPPRESSOR TVS 55V 0402 | |
| ESD SUPPRESSOR TVS 55V 0603 | |
| ESD SUPPRESSOR TVS 60V 0402 | |
| ESD SUPPRESSOR TVS 60V 0603 | |
| ESD SUPPRESSOR TVS 80V 0603 | |
| Independent Type 11.4V~12.7V 200mW 12V SOD-323 Zener Diodes ROHS | |
| Independent Type 11.4V~12.7V 300mW 12V SOT-23 Zener Diodes ROHS | |
| Independent Type 14.7V~15.3V 300mW 15V SOT-23 Zener Diodes ROHS | |
| Independent Type 16.8V~19.1V 200mW 18V SOD-323 Zener Diodes ROHS | |
| Independent Type 16.8V~19.1V 300mW 18V SOT-23 Zener Diodes ROHS | |
| Independent Type 200mW 13.8V~15.6V 15V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 15.3V~17.1V 16V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 2.5V~2.9V 2.7V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 2.8V~3.2V 3V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 3.4V~3.8V 3.6V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 3.7V~4.1V 3.9V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 9.4V~10.6V 10V SOD-323 Zener Diodes ROHS | |
| Independent Type 22.8V~25.6V 300mW 24V SOT-23 Zener Diodes ROHS | |
| Independent Type 25.1V~28.9V 200mW 27V SOD-323 Zener Diodes ROHS | |
| Independent Type 25.1V~28.9V 300mW 27V SOT-23 Zener Diodes ROHS | |
| Independent Type 2W 15.2V~16.8V 16V SMB Zener Diodes ROHS | |
| Independent Type 300mW 4.4V~5V 4.7V SOT-23 Zener Diodes ROHS | |
| Independent Type 300mW 5.49V~5.71V 5.6V SOT-23 Zener Diodes ROHS | |
| Independent Type 300mW 5V~5.2V 5.1V SOT-23 Zener Diodes ROHS | |
| Independent Type 300mW 7.7V~8.7V 8.2V SOT-23 Zener Diodes ROHS | |
| Independent Type 300mW 7V~7.9V 7.5V SOT-23 Zener Diodes ROHS | |
| Independent Type 300mW 8.04V~8.36V 8.2V SOT-23 Zener Diodes ROHS | |
| Independent Type 34V~38V 300mW 36V SOT-23 Zener Diodes ROHS | |
| Independent Type 4.8V~5.4V 200mW 5.1V SOD-323 Zener Diodes ROHS | |
| Independent Type 4.8V~5.4V 300mW 5.1V SOT-23 Zener Diodes ROHS | |
| Independent Type 500mW DO-35 Zener Diodes ROHS | |
| Independent Type 6.4V~7.2V 300mW 6.8V SOT-23 Zener Diodes ROHS | |
| Independent Type 6A 1kV 1.1V@6A R-6 Diodes - General Purpose ROHS | |
| Independent Type 8.5V~9.6V 300mW 9.1V SOT-23 Zener Diodes ROHS | |
| Independent Type 86V~96V 1W 91V SMA Zener Diodes ROHS | |
| MOV | |
| OVP PLUG-IN 230V | |
| OVP PU 4R 230VAC | |
| OVP PU1 C 230/350 VAC | |
| OVP PU4 C 230/350 VAC | |
| Power over Ethernet - PoE PD Module, Isolated DC-DC converter, Includes Bridge Rect diodes, IEEE802.3af compliant, 5V, 12V or 24V, SIL. | |
| RF DIODE PIN 100V DIE | |
| RF DIODE PIN 50V DIE | |
| SMB(DO-214AA) Schottky Diodes ROHS | |
| SMT VARISTOR POWER 0603; 20VRMS; | |
| SMT VARISTOR POWER 0805; 35VRMS; | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-123 Zener Diodes ROHS | |
| SOD-323 Schottky Diodes ROHS | |
| SOD-323 Zener Diodes ROHS | |
| SOD-523 Schottky Diodes ROHS | |
| SOT-223 Schottky Diodes ROHS | |
| SOT-323 Switching Diodes ROHS | |
| SYSTEMTRAB ARRESTOR AND TVSS | |
| THYRISTOR 50V/170V 400A 6SMD GW | |
| TVS DIODE 100VWM 162VC P600 | |
| TVS DIODE 120VWM 193VC P600 | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19.9VC P600 | |
| TVS DIODE 12VWM 22.5VC SOT23-3 | |
| TVS DIODE 12VWM 23VC SOD323 | |
| TVS DIODE 12VWM 26VC SOD523 | |
| TVS DIODE 12VWM 30VC SOD523 | |
| TVS DIODE 12VWM 33VC SOD323 | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 15VWM 30VC SOD882 | |
| TVS DIODE 15VWM 30VC SOT23-3 | |
| TVS DIODE 15VWM 31VC SOD323 | |
| TVS DIODE 15VWM 40VC SOD323 | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 180VWM 292VC P600 | |
| TVS DIODE 188VWM 328VC P600 | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 2.5VWM 5VC 10DFN | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 220VWM 371.1VC R6 | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC P600 | |
| TVS DIODE 24VWM 38.9V DO214 TR13 | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC SMC | |
| TVS DIODE 24VWM 39VC 2DFN | |
| TVS DIODE 24VWM 42VC SOD323 | |
| TVS DIODE 24VWM 42VC SOT23-3 | |
| TVS DIODE 24VWM 45VC P600 | |
| TVS DIODE 24VWM 50VC SOD882 | |
| TVS DIODE 24VWM 50VC SOT23-3 | |
| TVS DIODE 24VWM 52VC SOD523 | |
| TVS DIODE 24VWM 55VC SOD523 | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 28VWM 45.4V DO214 TR13 | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 3.3VWM 10VC 10DFN | |
| TVS DIODE 3.3VWM 13.5VC 2DFN | |
| TVS DIODE 3.3VWM 24.5VC SOD323 | |
| TVS DIODE 3.3VWM 6VC 10DFN | |
| TVS DIODE 3.3VWM 6VC SOT143-4 | |
| TVS DIODE 3.3VWM 6VC SOT23-6L | |
| TVS DIODE 3.3VWM 8VC 10DFN | |
| TVS DIODE 3.3VWM 9.8VC 0402C | |
| TVS DIODE 3.3VWM 9VC DFN3810-9 | |
| TVS DIODE 30VWM 48.4V DO214 TR13 | |
| TVS DIODE 30VWM 48.4VC DO214AA | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC P600 | |
| TVS DIODE 30VWM 48.4VC R6 | |
| TVS DIODE 30VWM 48.4VC | |
| TVS DIODE 30VWM 90VC AXIAL | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 36VWM 58VC SOD523 | |
| TVS DIODE 36VWM 62VC SOD323 | |
| TVS DIODE 36VWM 62VC SOT23-3 | |
| TVS DIODE 380VWM 520VC AXIAL | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 430VWM 625VC AXIAL | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 45VWM 72.7VC P600 | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 4CH 5V LOW CAP DFN | |
| TVS DIODE 5.3VWM 12VC SOD882 | |
| TVS DIODE 5.5VWM 18VC SOT23-6 | |
| TVS DIODE 51VWM 82.4VC DO214AA | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 82.4VC P600 | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 54VWM 87.1VC P600 | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 58VWM 93.6VC P600 | |
| TVS DIODE 5V 12.5V 0603C/SOD523F | |
| TVS DIODE 5VWM 10VC SOD882 | |
| TVS DIODE 5VWM 12V 0402C/SOD923F | |
| TVS DIODE 5VWM 13VC 8-MSOP | |
| TVS DIODE 5VWM 13VC SOT23-3 | |
| TVS DIODE 5VWM 14.5VC SOD323 | |
| TVS DIODE 5VWM 14VC SOD523 | |
| TVS DIODE 5VWM 16.5VC 10DFN | |
| TVS DIODE 5VWM 16.5VC SOT23-6 | |
| TVS DIODE 5VWM 16VC SOT23-3 | |
| TVS DIODE 5VWM 18VC SOD323 | |
| TVS DIODE 5VWM 18VC SOD523 | |
| TVS DIODE 5VWM 19.5VC 2DFN | |
| TVS DIODE 5VWM 19.5VC 3DFN | |
| TVS DIODE 5VWM 20.5VC SOD323 | |
| TVS DIODE 5VWM 20SOIC | |
| TVS DIODE 5VWM 20VC 0402/SOD923F | |
| TVS DIODE 5VWM 22VC 2DFN | |
| TVS DIODE 5VWM 6.8VC SC70-6 | |
| TVS DIODE 5VWM 6.8VC SOT23-6L | |
| TVS DIODE 5VWM 7.7VC SOT23-6L | |
| TVS DIODE 5VWM 7.7VC SOT563 | |
| TVS DIODE 5VWM 7VC SOT23-3L | |
| TVS DIODE 5VWM 8.2VC SOT23-6 | |
| TVS DIODE 5VWM 8.2VC SOT23-6L | |
| TVS DIODE 5VWM 8.5VC SOT23-5L | |
| TVS DIODE 5VWM 8VC SOT23-3L | |
| TVS DIODE 5VWM 9.2VC DO214AB | |
| TVS DIODE 5VWM 9.2VC P600 | |
| TVS DIODE 5VWM 9VC 10DFN | |
| TVS DIODE 5VWM 9VC SC70-6 | |
| TVS DIODE 5VWM 9VC SOT23-6L | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 60VWM 96.8VC P600 | |
| TVS DIODE 60VWM 97VC P600 | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 64VWM 103VC P600 | |
| TVS DIODE 6VWM 16VC SC70-3 | |
| TVS DIODE 6VWM 16VC SOT23-3L | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 75VWM 121VC P600 | |
| TVS DIODE 76VWM 140VC AXIAL | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 7VWM 12VC DO214AA | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 85VWM 137VC P600 | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS DIODE ARRAY 5V 15A SOD882 | |
| TVS DIODE UP 30VRWM 48.4VC | |
| TVS P600 100V 5000W BIDIR | |
| TVS P600 120V 5000W BIDIR | |
| TVS P600 12V 5000W UNIDIR | |
| TVS P600 16V 5000W UNIDIR | |
| TVS P600 18V 5000W BIDIR | |
| TVS P600 18V 5000W UNIDIR | |
| TVS P600 24V 5000W BIDIR | |
| TVS P600 24V 5000W UNIDIR | |
| TVS P600 40V 5000W BIDIR | |
| TVS P600 48V 5000W BIDIR | |
| TVS P600 48V 5000W UNIDIR | |
| TVS P600 58V 5000W BIDIR | |
| TVS P600 64V 5000W UNIDIR | |
| TVS P600 7.5V 5000W UNIDIR | |
| TVS P600 70V 5000W UNIDIR | |
| VARISTOR 14VDC .15PF ESD 0603 | |
| VARISTOR 18V 100A 0805 | |
| VARISTOR 18V 200A 1206 | |
| VARISTOR 25V 2A 0402 | |
| VARISTOR 33V 100A 0805 | |
| VARISTOR 33V 100A 1206 | |
| VARISTOR 39V 200A 1206 | |
| VARISTOR 47V 200A 1206 | |
| VARISTOR 5.0VDC .2PF ESD 0402 | |
| VARISTOR 5.0VDC .2PF ESD 0603 | |
| VARISTOR 8V 150A 1206 | |
| WBFBP-02C Zener Diodes ROHS | |
| WE-TVS DIODE ARRAY SIZE DFN1610- |
| << Prev | Next >> |