The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
18.2V Clamp 83.5A Ipp Tvs Diode Through Hole DO-201
18.2V Clamp 83.5A Ipp Tvs Diode Through Hole DO-201
TVS D5.4X7.5 11.1V 1500W BIDIR
TVS DIODE 11.1VWM 18.2VC DO201
TVS DIODE, 1.5KW, 11.1V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE13CA | F5112TR-ND | 1.5KE13CA | 1.5KE13CA | 33AC1075 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 11.1V, Bidir, Do-201; Product Range Littelfuse |
| VR | 11.1 volts | ||||
| VBR | 12.4 to 13.7 volts | 12.4 volts | 12.4 volts | 12.4 volts | |
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |