STMicroelectronics, Inc. TVS Diodes 1.5KE7V5CA

Description
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-15642-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15642-3-ND
TVS Diodes 497-15642-3-ND
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Through Hole DO-201

14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE7V5CA - 853493-1.5KE7V5CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE7V5CA
853493-1.5KE7V5CA
TVS - TVS - Diodes - 1.5KE7V5CA 853493-1.5KE7V5CA
Manufacturer: STMicroelectronics Win Source Part Number: 853493-1.5KE7V5CA Series: 1.5KE, TRANSIL™ Features: Clamp Ipp Tvs Diode Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: 1.5KE Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15642-3, 497-15642-1, 1.5KE7V5CA-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 853493-1.5KE7V5CA
Series: 1.5KE, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 1.5KE
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15642-3, 497-15642-1, 1.5KE7V5CA-ND

Buy Now Datasheet
7.5V TVS Protection Diode - 144-1.5KE7V5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V TVS Protection Diode
144-1.5KE7V5CA
7.5V TVS Protection Diode 144-1.5KE7V5CA
Bidirectional TVS Diode 1.5kW, 7.5V DC, DO-201 Product overview: 1.5KE7V5CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7V5CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 1.5kW, 7.5V DC, DO-201 Product overview: 1.5KE7V5CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE7V5CA can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 1.5KE7V5CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE7V5CA
TVS Diodes 1.5KE7V5CA
TVS DIODE 6.4VWM 14.5VC DO201

TVS DIODE 6.4VWM 14.5VC DO201

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE7V5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE7V5CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE7V5CA
TVS DIODE 6.4VWM 14.5VC DO201

TVS DIODE 6.4VWM 14.5VC DO201

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-15642-3-ND 853493-1.5KE7V5CA 144-1.5KE7V5CA 1.5KE7V5CA 1.5KE7V5CA
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE7V5CA 7.5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 14.5 volts 14.5 volts 14.5 volts
VBR 7.13 volts 7.13 volts 7.13 volts
Unlock Full Specs
to access all available technical data