Unidirectional 1500W TVS diode,1.5KE82A
Unidirectional 1500W TVS diode,1.5KE82A
Unidirectional 1500W TVS diode,1.5KE82A
146V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole DO-201
146V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole DO-201
DO-21 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 1.5KW, 70.1V, UNIDIR, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 70.1VWM 146VC DO201
TVS DIODE 70.1VWM 146VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864448 | 4864448P | 497-12435-3-ND | 1.5KE82A | 26M5492 | 1.5KE82A | 1.5KE82A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 1.5Kw, 70.1V, Unidir, Do-201; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 | 2 |