92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 58.1VWM 92VC DO201
TVS DIODE 58.1VWM 92VC DO201
TVS DIODE, BIDIR, 58.1V, DO-201 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE68CADITR-ND | 1.5KE68CA-T | 1.5KE68CA-T | 29AK9515 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 58.1V, Do-201 Rohs Compliant Diodes Inc. |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 92 volts | 92 volts | 92 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |