The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 1.5KW, 33.3V, BIDIRECTIONAL, DO-214AB; TVS POLARITY:BIDIRECTION
TVS-DIODE, 1.5kW, 33.3V, BIDIRECTIONAL, DO-214AB; Breakdown Voltage Range:37.1V to 41V; Clamping Voltage Vc Max:53.9V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:28.2A; Power Dissipation Pd:1.5kW RoHS Compliant: Yes
TVS-DIODE, 1.5kW, 33.3V, BI-DIRECTIONAL, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS DIODE 33.3VWM 53.9VC DO214AB
TVS DIODE 33.3VWM 53.9VC DO214AB
| Littelfuse, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC39CA | 1.5SMC39CACT-ND | 32441439 | 71J2722 | 1.5SMC39CA | 1.5SMC39CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Diode | Tvs-Diode, 1.5Kw, 33.3V, Bidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | ||
| VBR | 37.1 to 41 volts | 37.1 volts | 37.1 volts | 37.1 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |