STMicroelectronics 1.5KE24CA TVS Diode
STMicroelectronics 1.5KE24CA TVS Diode
STMicroelectronics 1.5KE24CA TVS Diode
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Through Hole DO-201
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 20.5VWM 42.8VC DO201
TVS D5.4X7.5 20.5V 1500W BIDIR
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 20.5 V, Axial Leaded, 2 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864274 | 4864274P | 497-1.5KE24CACT-ND | 1.5KE24CA | 1.5KE24CA | 26M5462 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 20.5 V, Axial Leaded, 2 Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional |