TVS DIODE 53VWM 85VC AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5KE62CATB-ND | 1.5KE62CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | Axial | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 85 volts | 85 volts |