Manufacturer: Micro Commercial Co
Win Source Part Number: 1002083-1N4004-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial
Quantity per package: 5k pcs
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-TP can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole DO-41
1A 400V STANDARD RECOVERY RECTIFIER, DO-41
DIODE GEN PURP 400V 1A DO41
Rectifiers 1A 400Vr 280Vrm 400V 30A 1.0Vf 5.0uA 15pF
DIODE GEN PURP 400V 1A DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1002083-1N4004-TP | 280-1N4004-TP | 1N4004-TPMSTR-ND | 70055514 | 1N4004-TP | 1N4004-TP | 1N4004-TP |
| Product Name | Diodes, Rectifiers - Single - 1N4004-TP | 400V 1A Diode and Rectifier | Single Diodes | 1A 400V STANDARD RECOVERY RECTIFIER, DO-41 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 2000 ns |