Unidirectional 1500W TVS diode,1.5KE56A
Unidirectional 1500W TVS diode,1.5KE56A
Unidirectional 1500W TVS diode,1.5KE56A
100V Clamp 100A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TRANSIL, 5W, 77V, UNIDIRECTIONAL, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 47.8 V, DO-201, 2, 53.2 V RoHS Compliant: Yes
TVS DIODE 47.8VWM 100VC DO201
TVS DIODE 47.8VWM 100VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4860733 | 4860733P | 497-12743-3-ND | 57P5568 | 1.5KE56A | 1.5KE56A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transil, 5W, 77V, Unidirectional, Do-201; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 |