Manufacturer: Diodes Incorporated
Win Source Part Number: 1121700-1N4002-T
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace
Family Part Number: 1N4002
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 100V
Capacitance at Vr, F: 15pF at 4V, 1MHz
Diode Standard 100V 1A Through Hole DO-41
DIODE GEN PURP 100V 1A DO41
DIODE, RECTIFIER, 100V, 1A, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO41
1A Single 1V@1A 100V DO-41 Diodes - General Purpose ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1121700-1N4002-T | 1N4002DITR-ND | 1N4002-T | 23T9761 | 1N4002-T | 1N4002-T | 1N4002-T |
| Product Name | Diodes, Rectifiers - Single - 1N4002-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, 100V, 1A, Do-41; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Diodes >> Diodes - General Purpose | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 100 volts | 100 volts | 100 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |