The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 53V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 53VWM 85VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC62CA | 1.5SMC62CACT-ND | 29AK9533 | 1.5SMC62CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, Bidir, 53V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 85 volts | 85 volts | 85 volts | |
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC |