344V Clamp 5A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 214VWM 344VC DO201
TVS DIODE 214VWM 344VC DO201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE250CA-T-ND | 1.5KE250CA-T | 1.5KE250CA-T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 344 volts | 344 volts | 344 volts |