Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC200A-E3/57T 1.5SMC200A-E3/57T

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 721287-1.5SMC200A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 5.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC200A Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 274V Alternative Parts (Cross-Reference): 1.5SMC200AHM3/I; 1.5SMC200AHM3_A/H; 1.5SMC200AHM3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 721287-1.5SMC200A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 5.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC200A Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 274V Alternative Parts (Cross-Reference): 1.5SMC200AHM3/I; 1.5SMC200AHM3_A/H; 1.5SMC200AHM3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC200A-E3/57T - 721287-1.5SMC200A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC200A-E3/57T
721287-1.5SMC200A-E3/57T
TVS - TVS - Diodes - 1.5SMC200A-E3/57T 721287-1.5SMC200A-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 721287-1.5SMC200A-E3 /57T Series: 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Current - Peak Pulse (10/1000μs): 5.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC200A Categories: Circuit Protection Minimum Breakdown Voltage: 190V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 274V Alternative Parts (Cross-Reference): 1.5SMC200AHM3/I; 1.5SMC200AHM3_A/H; 1.5SMC200AHM3_A/I; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 721287-1.5SMC200A-E3/57T
Series: 1.5SMC, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Current - Peak Pulse (10/1000μs): 5.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC200A
Categories: Circuit Protection
Minimum Breakdown Voltage: 190V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 274V
Alternative Parts (Cross-Reference): 1.5SMC200AHM3/I; 1.5SMC200AHM3_A/H; 1.5SMC200AHM3_A/I;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
171V 5.5A TVS Protection Diode - 144-1.5SMC200A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
171V 5.5A TVS Protection Diode
144-1.5SMC200A-E3/57T
171V 5.5A TVS Protection Diode 144-1.5SMC200A-E3/57T
1.5kW Unidirectional TVS Diode, 171V, DO-214AB, 5.5A Product overview: 1.5SMC200A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 5.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC200A-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 171V, DO-214AB, 5.5A Product overview: 1.5SMC200A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 5.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC200A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC200A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC200A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC200A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC200A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC200A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC200A-E3/57T
TVS DIODE 171VWM 274VC SMC

TVS DIODE 171VWM 274VC SMC

Supplier's Site
TVS DIODE 171VWM 274VC SMC

TVS DIODE 171VWM 274VC SMC

Supplier's Site Datasheet
Tvs Diode, Unidir, 171V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0885 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 171V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0885
Tvs Diode, Unidir, 171V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0885
TVS DIODE, UNIDIR, 171V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 171V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 721287-1.5SMC200A-E3/57T 144-1.5SMC200A-E3/57T 1.5SMC200A-E3/57TGIDKR-ND 1.5SMC200A-E3/57T 1.5SMC200A-E3/57T 57AJ0885
Product Name TVS - TVS - Diodes - 1.5SMC200A-E3/57T 171V 5.5A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 171V, Do-214Ab-2 Rohs Compliant Vishay
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 274 volts 274 volts 274 volts 274 volts
VBR 190 volts 190 volts 190 volts 190 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data