onsemi Single Diodes 1N4004G

Description
Diode Standard 400V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4004GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004GOS-ND
Single Diodes 1N4004GOS-ND
Diode Standard 400V 1A Through Hole Axial

Diode Standard 400V 1A Through Hole Axial

Buy Now Datasheet
Switching Diodes - 7743271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743271
Switching Diodes 7743271
Diode 400V 1A Standard Switching DO41

Diode 400V 1A Standard Switching DO41

Supplier's Site
Diodes >> Diodes - General Purpose - 1N4004G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4004G
Diodes >> Diodes - General Purpose 1N4004G
1A 400V 930mV@1A DO-41 Diodes - General Purpose ROHS

1A 400V 930mV@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
RECTIFIERS; RECOVERY RECTIFIER; 1A IF; 0.93 V (TYP.); 400V; AXIAL LEAD; -65C - 70099456 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIERS; RECOVERY RECTIFIER; 1A IF; 0.93 V (TYP.); 400V; AXIAL LEAD; -65C
70099456
RECTIFIERS; RECOVERY RECTIFIER; 1A IF; 0.93 V (TYP.); 400V; AXIAL LEAD; -65C 70099456
RECTIFIERS, RECOVERY RECTIFIER, 1A IF, 0.93 V (TYP.), 400V, AXIAL LEAD, -65C Features: Shipped in plastic bags, 1000 per bag Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to part number. Pb?Free Case: Epoxy, Molded Weight: 0.4 gram (approximately) Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable. Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case Polarity: Cathode Indicated by Polarity Band

RECTIFIERS, RECOVERY RECTIFIER, 1A IF, 0.93 V (TYP.), 400V, AXIAL LEAD, -65C
Features:

  • Shipped in plastic bags, 1000 per bag
  • Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to part number.
  • Pb?Free
  • Case: Epoxy, Molded
  • Weight: 0.4 gram (approximately)
  • Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable.
  • Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case
  • Polarity: Cathode Indicated by Polarity Band
Supplier's Site
Single Diodes - 1N4004G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4004G
Single Diodes 1N4004G
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4004G
Rectifiers 1N4004G
Rectifiers 400V 1A Standard

Rectifiers 400V 1A Standard

Buy Now Datasheet
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 42K2822 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi
42K2822
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi 42K2822
STANDARD DIODE, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 1N4004GOS-ND 7743271 1N4004G 70099456 1N4004G 1N4004G 42K2822
Product Name Single Diodes Switching Diodes Diodes >> Diodes - General Purpose RECTIFIERS; RECOVERY RECTIFIER; 1A IF; 0.93 V (TYP.); 400V; AXIAL LEAD; -65C Single Diodes Rectifiers Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Package DO-41 DO-41 DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
VF 0.9300 volts 0.9300 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data